Bivar, Inc. Standard LEDs - Through Hole 3RC-F

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3RC-F
Standard LEDs - Through Hole 3RC-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3RC-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Circular high-brightness LED lamp - SLI-343MC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details