Bivar, Inc. LED Indication - Discrete 3HD-S

Description
LED TH 3MM 2LD HER 635NM DFF
Request a Quote Datasheet
Description
LED TH 3MM 2LD HER 635NM DFF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3HD-S-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3HD-S-ND
LED Indication - Discrete 3HD-S-ND
LED TH 3MM 2LD HER 635NM DFF

LED TH 3MM 2LD HER 635NM DFF

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3HD-S
Standard LEDs - Through Hole 3HD-S
Standard LEDs - Through Hole LED Thru-Hole 3mm HE Red 635 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm HE Red 635 nm

Buy Now Datasheet
Led, Through Hole, 3Mm, He Red, 625Nm, 30Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar - 33R8297 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, He Red, 625Nm, 30Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar
33R8297
Led, Through Hole, 3Mm, He Red, 625Nm, 30Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar 33R8297
LED, Through Hole, 3mm, HE Red, 625nm, 30mcd, Diffused Lens, 40 Deg Viewing Angle / Bag

LED, Through Hole, 3mm, HE Red, 625nm, 30mcd, Diffused Lens, 40 Deg Viewing Angle / Bag

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3HD-S-ND 3HD-S 33R8297
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Through Hole, 3Mm, He Red, 625Nm, 30Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar
LED Package: Radial
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
3W High Power LED - ASMT-AR30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 450 to 635 nm (4500 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
3 suppliers