Bivar, Inc. LED Indication - Discrete 3GDL-F

Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3GDL-F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3GDL-F-ND
LED Indication - Discrete 3GDL-F-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3GDL-F
Standard LEDs - Through Hole 3GDL-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 565 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Green 565 nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3GDL-F-ND 3GDL-F
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-XX53-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details