Bivar, Inc. LED Indication - Discrete 3BWD-S

Description
Blue LED Indication - Discrete 4V Radial
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3BWD-S-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3BWD-S-ND
LED Indication - Discrete 3BWD-S-ND
Blue LED Indication - Discrete 4V Radial

Blue LED Indication - Discrete 4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3BWD-S
Standard LEDs - Through Hole 3BWD-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm

Buy Now Datasheet
Led, Through Hole, 3Mm, Blue, 430Nm, 10Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar - 33R8250 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Blue, 430Nm, 10Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar
33R8250
Led, Through Hole, 3Mm, Blue, 430Nm, 10Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar 33R8250
LED, Through Hole, 3mm, Blue, 430nm, 10mcd, Diffused Lens, 40 Deg Viewing Angle / Bag

LED, Through Hole, 3mm, Blue, 430nm, 10mcd, Diffused Lens, 40 Deg Viewing Angle / Bag

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3BWD-S-ND 3BWD-S 33R8250
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Through Hole, 3Mm, Blue, 430Nm, 10Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar
LED Package: Radial
LED Type Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details