Bivar, Inc. LED Indication - Discrete 3BWD-F

Description
Blue LED Indication - Discrete 4V Radial
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3BWD-F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3BWD-F-ND
LED Indication - Discrete 3BWD-F-ND
Blue LED Indication - Discrete 4V Radial

Blue LED Indication - Discrete 4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3BWD-F
Standard LEDs - Through Hole 3BWD-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm

Buy Now Datasheet
Led, Through Hole, 3Mm, Blue, 430Nm, 10Mcd, Diffused Lens, 35 Deg Viewing Angle, Flanged / Bag Bivar - 33R8249 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Blue, 430Nm, 10Mcd, Diffused Lens, 35 Deg Viewing Angle, Flanged / Bag Bivar
33R8249
Led, Through Hole, 3Mm, Blue, 430Nm, 10Mcd, Diffused Lens, 35 Deg Viewing Angle, Flanged / Bag Bivar 33R8249
LED, Through Hole, 3mm, Blue, 430nm, 10mcd, Diffused Lens, 35 Deg Viewing Angle, Flanged / Bag

LED, Through Hole, 3mm, Blue, 430nm, 10mcd, Diffused Lens, 35 Deg Viewing Angle, Flanged / Bag

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3BWD-F-ND 3BWD-F 33R8249
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Through Hole, 3Mm, Blue, 430Nm, 10Mcd, Diffused Lens, 35 Deg Viewing Angle, Flanged / Bag Bivar
LED Package: Radial
LED Type Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
Led, Cool White, 500Mw, 48Lm; Product Range Broadcom - 83T2194 - Newark, An Avnet Company
Specs
LED Type White; Cool White
Viewing Angle 120 degrees
View Details