Bivar, Inc. LED Indication - Discrete 3BC

Description
LED, Through Hole, 3mm, Bi-Color, HE Red
Request a Quote Datasheet
Description
LED, Through Hole, 3mm, Bi-Color, HE Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 3mm, Bi-Color, HE Red

LED, Through Hole, 3mm, Bi-Color, HE Red

Buy Now
LED Indication - Discrete - 492-1713-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1713-ND
LED Indication - Discrete 492-1713-ND
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial

Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3BC
Standard LEDs - Through Hole 3BC
Standard LEDs - Through Hole Red/Green 635/568nm White Diffused

Standard LEDs - Through Hole Red/Green 635/568nm White Diffused

Buy Now Datasheet
Led, Round, 3Mm, Red/green, 6Mcd, 625/568Nm; Led Color Bivar - 20K5342 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 3Mm, Red/green, 6Mcd, 625/568Nm; Led Color Bivar
20K5342
Led, Round, 3Mm, Red/green, 6Mcd, 625/568Nm; Led Color Bivar 20K5342
LED, ROUND, 3MM, RED/GREEN, 6MCD, 625/568NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 6mcd, G 6mcdRoHS Compliant: Yes

LED, ROUND, 3MM, RED/GREEN, 6MCD, 625/568NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 6mcd, G 6mcdRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3BC 492-1713-ND 3BC 20K5342
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Round, 3Mm, Red/green, 6Mcd, 625/568Nm; Led Color Bivar
LED Type Red Red; Green; Multi-Colored Red; Green; Green, Red
LED Package: Radial T-1 (3mm)
Peak Wavelength 568 to 625 nm (5680 to 6250 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - ASMT-SAB4-PW505 - 199303-ASMT-SAB4-PW505 - Win Source Electronics
Specs
LED Type Amber
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 120 degrees
View Details
3 suppliers