Bivar, Inc. LED Indication - Discrete 3BC-F

Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1715-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1715-ND
LED Indication - Discrete 492-1715-ND
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial

Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial

Buy Now Datasheet
Swedesboro, NJ, United States
LED, Through Hole, 3mm, Bi-Color, HE Red

LED, Through Hole, 3mm, Bi-Color, HE Red

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3BC-F
Standard LEDs - Through Hole 3BC-F
Standard LEDs - Through Hole Red/Green 635/568nm White Diffused

Standard LEDs - Through Hole Red/Green 635/568nm White Diffused

Buy Now Datasheet
Led, Round, 3Mm, Red/green, 6Mcd, 625/568Nm; Led Color Bivar - 26K2454 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 3Mm, Red/green, 6Mcd, 625/568Nm; Led Color Bivar
26K2454
Led, Round, 3Mm, Red/green, 6Mcd, 625/568Nm; Led Color Bivar 26K2454
LED, ROUND, 3MM, RED/GREEN, 6MCD, 625/568NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 10mA; Luminous Intensity / Color:R 6mcd, G 6mcdRoHS Compliant: Yes

LED, ROUND, 3MM, RED/GREEN, 6MCD, 625/568NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 10mA; Luminous Intensity / Color:R 6mcd, G 6mcdRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1715-ND 3BC-F 3BC-F 26K2454
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Round, 3Mm, Red/green, 6Mcd, 625/568Nm; Led Color Bivar
LED Package: Radial T-1 (3mm)
LED Type Red; Green; Multi-Colored Red Red; Green; Green, Red
Peak Wavelength 568 to 625 nm (5680 to 6250 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 3000 K
Optical Power Output 1000 milliwatts
Array Array
View Details
Led Strip, 300, Cool White, 1092Lm, 21.6W; Light Strip Length Jkl Components - 27W8189 - Newark, An Avnet Company
Specs
LED Type White
Array Array
Number of Array Elements 300LEDs
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details