Bivar, Inc. Standard LEDs - Through Hole 3AC-F

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3AC-F
Standard LEDs - Through Hole 3AC-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3AC-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details