Bivar, Inc. Mounting Pad; Thickness Bivar 105-021

Description
MOUNTING PAD; Thickness:0.508mm; Conductive Material:Acrylic Polymer; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:-; External Width:-; Product Range:-; Body Material:Nylon; Diameter:6.4mm RoHS Compliant: Yes
Datasheet
Description
MOUNTING PAD; Thickness:0.508mm; Conductive Material:Acrylic Polymer; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:-; External Width:-; Product Range:-; Body Material:Nylon; Diameter:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Pad; Thickness Bivar - 50B1094 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Pad; Thickness Bivar
50B1094
Mounting Pad; Thickness Bivar 50B1094
MOUNTING PAD; Thickness:0.508mm; Conductive Material:Acrylic Polymer; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:-; External Width:-; Product Range:-; Body Material:Nylon; Diameter:6.4mm RoHS Compliant: Yes

MOUNTING PAD; Thickness:0.508mm; Conductive Material:Acrylic Polymer; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:-; External Width:-; Product Range:-; Body Material:Nylon; Diameter:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 50B1094
Product Name Mounting Pad; Thickness Bivar
Unlock Full Specs
to access all available technical data