Bivar, Inc. Component Insulators, Mounts, Spacers 102-200

Description
"Component Mount TO-18 Circular 0.200"" (5.08mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-18 Circular 0.200"" (5.08mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1702-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1702-ND
Component Insulators, Mounts, Spacers 492-1702-ND
"Component Mount TO-18 Circular 0.200"" (5.08mm) White"

"Component Mount TO-18 Circular 0.200"" (5.08mm) White"

Buy Now Datasheet
Led Mount, 0.245, Nylon 6.6; Height Bivar - 92F7968 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.245, Nylon 6.6; Height Bivar
92F7968
Led Mount, 0.245, Nylon 6.6; Height Bivar 92F7968
LED MOUNT, 0.245", NYLON 6.6; Height:0.2"; External Diameter:0.245"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.245", NYLON 6.6; Height:0.2"; External Diameter:0.245"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1702-ND 92F7968
Product Name Component Insulators, Mounts, Spacers Led Mount, 0.245, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details