Bivar, Inc. LED Mounting Hardware 102-100

Description
LED Mounting Hardware Perm-O-Pad Round TO-18 Mnt White
Datasheet
Description
LED Mounting Hardware Perm-O-Pad Round TO-18 Mnt White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
102-100
LED Mounting Hardware 102-100
LED Mounting Hardware Perm-O-Pad Round TO-18 Mnt White

LED Mounting Hardware Perm-O-Pad Round TO-18 Mnt White

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 102-100
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707740 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 13.7 x 32.1mm
Lead Length 30 mm (1.18 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Self Aligning Spacer for T-1 3/4 LED - 8319 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers