Bivar, Inc. LED Indication - Discrete 1.8YD

Description
LED, Through Hole, 1.8mm, Yellow, 590nm,
Request a Quote Datasheet
Description
LED, Through Hole, 1.8mm, Yellow, 590nm,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 1.8mm, Yellow, 590nm,

LED, Through Hole, 1.8mm, Yellow, 590nm,

Buy Now
LED Indication - Discrete - 1.8YD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1.8YD-ND
LED Indication - Discrete 1.8YD-ND
Yellow LED Indication - Discrete 2V Radial

Yellow LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8YD
Standard LEDs - Through Hole 1.8YD
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Yellow

Standard LEDs - Through Hole LED Thru-Hole 1.8mm Yellow

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1.8YD 1.8YD-ND 1.8YD
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Type Yellow Yellow
LED Package: Radial
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details
Circular high-brightness LED lamp - SLA-580MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers