Bivar, Inc. LED Indication - Discrete 1.8RDL

Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1.8RDL-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1.8RDL-ND
LED Indication - Discrete 1.8RDL-ND
Red LED Indication - Discrete 2.1V Radial

Red LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8RDL
Standard LEDs - Through Hole 1.8RDL
Standard LEDs - Through Hole LED, Through Hole, 1.8mm, Red, 700nm, 2mcd, Diffused Lens, 50 Deg Viewing Angle, Low Current

Standard LEDs - Through Hole LED, Through Hole, 1.8mm, Red, 700nm, 2mcd, Diffused Lens, 50 Deg Viewing Angle, Low Current

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1.8RDL-ND 1.8RDL
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details
2.8X0.8MM RA RED SMD LED - AA2810ASURSK - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers