Bivar, Inc. LED Indication - Discrete 1.8HDL

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1.8HDL-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1.8HDL-ND
LED Indication - Discrete 1.8HDL-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8HDL
Standard LEDs - Through Hole 1.8HDL
Standard LEDs - Through Hole LED Thru-Hole 1.8mm HE Red

Standard LEDs - Through Hole LED Thru-Hole 1.8mm HE Red

Buy Now Datasheet
Led, Through Hole, 1.8Mm, He Red, 625Nm, 2Mcd, Diffused Lens, 50 Deg Viewing Angle, Low Current / Bag Bivar - 33R8124 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 1.8Mm, He Red, 625Nm, 2Mcd, Diffused Lens, 50 Deg Viewing Angle, Low Current / Bag Bivar
33R8124
Led, Through Hole, 1.8Mm, He Red, 625Nm, 2Mcd, Diffused Lens, 50 Deg Viewing Angle, Low Current / Bag Bivar 33R8124
LED, Through Hole, 1.8mm, HE Red, 625nm, 2mcd, Diffused Lens, 50 Deg Viewing Angle, Low Current / Bag

LED, Through Hole, 1.8mm, HE Red, 625nm, 2mcd, Diffused Lens, 50 Deg Viewing Angle, Low Current / Bag

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1.8HDL-ND 1.8HDL 33R8124
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Through Hole, 1.8Mm, He Red, 625Nm, 2Mcd, Diffused Lens, 50 Deg Viewing Angle, Low Current / Bag Bivar
LED Package: Radial
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-LG36-WZ002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 40 degrees
View Details
4 suppliers
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details