Bivar, Inc. LED Indication - Discrete 1.8HD

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1.8HD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1.8HD-ND
LED Indication - Discrete 1.8HD-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Through Hole, 1.8Mm, He Red, 625Nm, 20Mcd, Diffused Lens, 50 Deg Viewing Angle / Bag Bivar - 33R8123 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 1.8Mm, He Red, 625Nm, 20Mcd, Diffused Lens, 50 Deg Viewing Angle / Bag Bivar
33R8123
Led, Through Hole, 1.8Mm, He Red, 625Nm, 20Mcd, Diffused Lens, 50 Deg Viewing Angle / Bag Bivar 33R8123
LED, Through Hole, 1.8mm, HE Red, 625nm, 20mcd, Diffused Lens, 50 Deg Viewing Angle / Bag

LED, Through Hole, 1.8mm, HE Red, 625nm, 20mcd, Diffused Lens, 50 Deg Viewing Angle / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8HD
Standard LEDs - Through Hole 1.8HD
Standard LEDs - Through Hole LED Thru-Hole 1.8mm HE Red

Standard LEDs - Through Hole LED Thru-Hole 1.8mm HE Red

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1.8HD-ND 33R8123 1.8HD
Product Name LED Indication - Discrete Led, Through Hole, 1.8Mm, He Red, 625Nm, 20Mcd, Diffused Lens, 50 Deg Viewing Angle / Bag Bivar Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Low Current Emission Type, Yellow Surface Mount Chip LED - CSL1901YW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
Viewing Angle 120 degrees
View Details