Bivar, Inc. LED Indication - Discrete 1.8HCL

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1.8HCL-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1.8HCL-ND
LED Indication - Discrete 1.8HCL-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8HCL
Standard LEDs - Through Hole 1.8HCL
Standard LEDs - Through Hole LED Thru-Hole 1.8mm HE Red

Standard LEDs - Through Hole LED Thru-Hole 1.8mm HE Red

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1.8HCL-ND 1.8HCL
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details