Bivar, Inc. LED Indication - Discrete 1.8GDL

Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1.8GDL-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1.8GDL-ND
LED Indication - Discrete 1.8GDL-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8GDL
Standard LEDs - Through Hole 1.8GDL
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Green

Standard LEDs - Through Hole LED Thru-Hole 1.8mm Green

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1.8GDL-ND 1.8GDL
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Specs
LED Type White; Multi-Colored; White, Warm
Viewing Angle 120 degrees
Forward Voltage 3.2 volts
View Details