Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
BIVAR, INC.
1.8GC -- STANDARD LEDS - THROUGH HOLE
Bivar, Inc.
Standard LEDs - Through Hole
1.8GC
Description
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Green
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Green
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8GC
Standard LEDs - Through Hole
1.8GC
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Green
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Green
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Light Emitting Diodes (LED)
Product Number
1.8GC
Product Name
Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Arrays
2269523
Specs
Optical Power Output
1000 milliwatts
Array
Array
Number of Array Elements
1
View Details
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
IDEA, Inc.
G261B Series
G261B/YT
Specs
LED Package:
T-1
LED Type
Yellow
Peak Wavelength
585 nm (5850 Å)
View Details
Kingbright Corporation
2.8X0.8MM RA GREEN SMD LED
AA2810AZGS
Specs
LED Package:
Right Angle-2.8X1.0mm
LED Type
Green
Peak Wavelength
525 nm (5250 Å)
View Details
3
suppliers