Bivar, Inc. Standard LEDs - Through Hole 1.8ACL

Description
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Amber
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Amber
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8ACL
Standard LEDs - Through Hole 1.8ACL
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Amber

Standard LEDs - Through Hole LED Thru-Hole 1.8mm Amber

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 1.8ACL
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1013-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details