BitScope Designs Bitscope Blade Rack, Acrylic/steel, Blk; For Use With Bitscope CBBRACK20

Description
BITSCOPE BLADE RACK, ACRYLIC/STEEL, BLK; For Use With:BB02 Duo Pi BitScope Blades and Raspberry Pi Boards; External Height:222mm; External Width:483mm; External Depth:128mm; Enclosure Material:Acrylic, Steel; Body Colour:Black, RoHS Compliant: Yes
Datasheet
Description
BITSCOPE BLADE RACK, ACRYLIC/STEEL, BLK; For Use With:BB02 Duo Pi BitScope Blades and Raspberry Pi Boards; External Height:222mm; External Width:483mm; External Depth:128mm; Enclosure Material:Acrylic, Steel; Body Colour:Black, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bitscope Blade Rack, Acrylic/steel, Blk; For Use With Bitscope - 49AC3309 - Newark, An Avnet Company
Chicago, IL, United States
Bitscope Blade Rack, Acrylic/steel, Blk; For Use With Bitscope
49AC3309
Bitscope Blade Rack, Acrylic/steel, Blk; For Use With Bitscope 49AC3309
BITSCOPE BLADE RACK, ACRYLIC/STEEL, BLK; For Use With:BB02 Duo Pi BitScope Blades and Raspberry Pi Boards; External Height:222mm; External Width:483mm; External Depth:128mm; Enclosure Material:Acrylic, Steel; Body Colour:Black, RoHS Compliant: Yes

BITSCOPE BLADE RACK, ACRYLIC/STEEL, BLK; For Use With:BB02 Duo Pi BitScope Blades and Raspberry Pi Boards; External Height:222mm; External Width:483mm; External Depth:128mm; Enclosure Material:Acrylic, Steel; Body Colour:Black, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AC3309
Product Name Bitscope Blade Rack, Acrylic/steel, Blk; For Use With Bitscope
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details