- Trained on our vast library of engineering resources.

Bison Gear and Engineering 250 Series Parallel Shaft Gear Reducer 030-256-0013

Suppliers

Company
Product
Description
Supplier Links
250 Series Parallel Shaft Gear Reducer - 030-256-0013 - Bison Gear and Engineering
St. Charles, IL, USA
250 Series Parallel Shaft Gear Reducer
030-256-0013
250 Series Parallel Shaft Gear Reducer 030-256-0013
Specifications Gearing: Hardened steel, AGMA Class 9. Housing: Precision machined die cast aluminum. Lubrication: Lifetime oil bath, sealed and gasketed. Bearings: Ball, needle and thrust ball. Shafts: Hardened steel. Mounting: Face or base, any angle. Input Features: Input shaft or 42 CZ motor.

Specifications

Gearing:Hardened steel, AGMA Class 9.
Housing:Precision machined die cast aluminum.
Lubrication:Lifetime oil bath, sealed and gasketed.
Bearings:Ball, needle and thrust ball.
Shafts:Hardened steel.
Mounting:Face or base, any angle.
Input Features:Input shaft or 42 CZ motor.
Supplier's Site

Technical Specifications

  Bison Gear and Engineering
Product Category Gearboxes and Gearheads
Product Number 030-256-0013
Product Name 250 Series Parallel Shaft Gear Reducer
Gearing Spur
Gear Ratio 12.7 (X : 1)
Rated Output Torque 176 In-lbs (203 kg-cm)
Maximum Input Speed 1725 rpm
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-17.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 17.4 (X : 1)
View Details
Servo Worm Gearhead - Girard Dynabox Precision - DieQua Corporation
Specs
Gear Ratio 5.2 to 90 (X : 1)
Reducer Style Motor Mount / Gearhead
Mounting Style Flange(s)
View Details
 - 1033972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Ratio 100 (X : 1)
Length 3.54 inch (90 mm)
Height 3.54 inch (90 mm)
View Details
L Type, Size 19, Style I, CBX Bevel Box - CBX-191LI - KHK USA, Inc.
Specs
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Backlash 11 to 30 arcmin
View Details