RS Components, Ltd. 1033972

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1033972 - RS Components, Ltd.
Corby, Northants, United Kingdom
G type series gearboxes from DKM motor. • General box type. • 60, 80 or 90 mm frame size. • 60 mm gear ratio 3:1-250:1. • 80 mm gear ratio 3:1-360:1. • 90 mm gear ratio 2:1-200:1 Gear Ratio = 100:1 Shaft Diameter = 12mm Overall Length = 90mm Overall Width = 90mm

G type series gearboxes from DKM motor.
• General box type. • 60, 80 or 90 mm frame size. • 60 mm gear ratio 3:1-250:1. • 80 mm gear ratio 3:1-360:1. • 90 mm gear ratio 2:1-200:1
Gear Ratio = 100:1
Shaft Diameter = 12mm
Overall Length = 90mm
Overall Width = 90mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 1033972
Gear Ratio 100 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1034039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Ratio 150 (X : 1)
Length 2.36 inch (60 mm)
Height 2.36 inch (60 mm)
View Details
 - 1034041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Ratio 100 (X : 1)
Length 2.36 inch (60 mm)
Height 2.36 inch (60 mm)
View Details
 - 1033982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Ratio 30 (X : 1)
Length 3.15 inch (80 mm)
Height 3.15 inch (80 mm)
View Details
 - 1034040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Ratio 120 (X : 1)
Length 2.36 inch (60 mm)
Height 2.36 inch (60 mm)
View Details