Bird Technologies Group RF Power Meter 4391A

Description
The 4391A is a used Power Meter from Bird. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency: 0.45 to 2700 MHz. Power: 100 mW to 10 kW with 20% over-range Reads forward and reflected CW or FM power in watts or dBm, Peak Envelope Power of SSB/DSB and symmetrical AM in watts, and peak power for pulses as narrow as 0.8 µs Calculates SWR, return loss in dB and % modulation Stores peak and null readings to facilitate adjustment of maximum and minimum signal levels Shock-resistant keyboard and range switches. RFI protection Built-in international power supply/charger The ruggedly built, multifunction Bird 4391A RF POWER ANALYST features a digital display, microprocessor-based operation, and simplified, push-button control. This wattmeter is well suited to C3, telemetry, two-way communications, avionics and radar, as well as standard radio and television applications.
Description
The 4391A is a used Power Meter from Bird. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency: 0.45 to 2700 MHz. Power: 100 mW to 10 kW with 20% over-range Reads forward and reflected CW or FM power in watts or dBm, Peak Envelope Power of SSB/DSB and symmetrical AM in watts, and peak power for pulses as narrow as 0.8 µs Calculates SWR, return loss in dB and % modulation Stores peak and null readings to facilitate adjustment of maximum and minimum signal levels Shock-resistant keyboard and range switches. RFI protection Built-in international power supply/charger The ruggedly built, multifunction Bird 4391A RF POWER ANALYST features a digital display, microprocessor-based operation, and simplified, push-button control. This wattmeter is well suited to C3, telemetry, two-way communications, avionics and radar, as well as standard radio and television applications.

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 4391A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
4391A
RF Power Meter 4391A
The 4391A is a used Power Meter from Bird. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency: 0.45 to 2700 MHz. Power: 100 mW to 10 kW with 20% over-range Reads forward and reflected CW or FM power in watts or dBm, Peak Envelope Power of SSB/DSB and symmetrical AM in watts, and peak power for pulses as narrow as 0.8 µs Calculates SWR, return loss in dB and % modulation Stores peak and null readings to facilitate adjustment of maximum and minimum signal levels Shock-resistant keyboard and range switches. RFI protection Built-in international power supply/charger The ruggedly built, multifunction Bird 4391A RF POWER ANALYST features a digital display, microprocessor-based operation, and simplified, push-button control. This wattmeter is well suited to C3, telemetry, two-way communications, avionics and radar, as well as standard radio and television applications.

The 4391A is a used Power Meter from Bird. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency: 0.45 to 2700 MHz. Power: 100 mW to 10 kW with 20% over-range
  • Reads forward and reflected CW or FM power in watts or dBm, Peak Envelope Power of SSB/DSB and symmetrical AM in watts, and peak power for pulses as narrow as 0.8 µs
  • Calculates SWR, return loss in dB and % modulation
  • Stores peak and null readings to facilitate adjustment of maximum and minimum signal levels
  • Shock-resistant keyboard and range switches. RFI protection
  • Built-in international power supply/charger

The ruggedly built, multifunction Bird 4391A RF POWER ANALYST features a digital display, microprocessor-based operation, and simplified, push-button control. This wattmeter is well suited to C3, telemetry, two-way communications, avionics and radar, as well as standard radio and television applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 4391A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors 1 MHz to 9 GHz - LBSF09A - LadyBug Technologies LLC
Specs
Options & Features Triggering
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 23 dBm
View Details
RF Field Strength Meter -  - AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
STEMlab 125-14 Ultimate Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details