Bird Technologies Group Fixed Attenuator 25-A-MFN-30

Description
The 25-A-MFN-30 is a 4 GHz Fixed Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Power Rating: 25 W Connector: Male/Female N Attenuation Value: 30 dB VSWR and Frequency Range: 1.10:1 from DC to 1 GHz; 1.25:1 from 1 to 4 GHz Coolant Method: Dry, Convection Cooled Impedance Ω: 50 Ohm Operating Position: Any Ambient Temperature: -40°C to 40°C PIM: -110 dBc Min. AC Power: None Humidity: 95% non-condensing Dimensions, L x W x H: 5.3” x 2.3” Dia.; 135 x 59 Dia. mm Finish: Black Anodized Aluminum Self cooling design, needs no cooling plate Fully shielded against production of extraneous radiation Rugged construction Broadband operation The Bird 25-A-MFN-30, 25 Watt Bi-Directional RF Attenuator is a valuable and reliable accessory for reducing power levels, for isolating components under test, for harmonic signal analysis, and as comparison standards. They are world renowned for their high-quality, robust construction and conservative power ratings.
Datasheet
Description
The 25-A-MFN-30 is a 4 GHz Fixed Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Power Rating: 25 W Connector: Male/Female N Attenuation Value: 30 dB VSWR and Frequency Range: 1.10:1 from DC to 1 GHz; 1.25:1 from 1 to 4 GHz Coolant Method: Dry, Convection Cooled Impedance Ω: 50 Ohm Operating Position: Any Ambient Temperature: -40°C to 40°C PIM: -110 dBc Min. AC Power: None Humidity: 95% non-condensing Dimensions, L x W x H: 5.3” x 2.3” Dia.; 135 x 59 Dia. mm Finish: Black Anodized Aluminum Self cooling design, needs no cooling plate Fully shielded against production of extraneous radiation Rugged construction Broadband operation The Bird 25-A-MFN-30, 25 Watt Bi-Directional RF Attenuator is a valuable and reliable accessory for reducing power levels, for isolating components under test, for harmonic signal analysis, and as comparison standards. They are world renowned for their high-quality, robust construction and conservative power ratings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator 25-A-MFN-30
The 25-A-MFN-30 is a 4 GHz Fixed Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Power Rating: 25 W Connector: Male/Female N Attenuation Value: 30 dB VSWR and Frequency Range: 1.10:1 from DC to 1 GHz; 1.25:1 from 1 to 4 GHz Coolant Method: Dry, Convection Cooled Impedance Ω: 50 Ohm Operating Position: Any Ambient Temperature: -40°C to 40°C PIM: -110 dBc Min. AC Power: None Humidity: 95% non-condensing Dimensions, L x W x H: 5.3” x 2.3” Dia.; 135 x 59 Dia. mm Finish: Black Anodized Aluminum Self cooling design, needs no cooling plate Fully shielded against production of extraneous radiation Rugged construction Broadband operation The Bird 25-A-MFN-30, 25 Watt Bi-Directional RF Attenuator is a valuable and reliable accessory for reducing power levels, for isolating components under test, for harmonic signal analysis, and as comparison standards. They are world renowned for their high-quality, robust construction and conservative power ratings.

The 25-A-MFN-30 is a 4 GHz Fixed Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Power Rating: 25 W
  • Connector: Male/Female N
  • Attenuation Value: 30 dB
  • VSWR and Frequency Range: 1.10:1 from DC to 1 GHz; 1.25:1 from 1 to 4 GHz
  • Coolant Method: Dry, Convection Cooled
  • Impedance Ω: 50 Ohm
  • Operating Position: Any
  • Ambient Temperature: -40°C to 40°C
  • PIM: -110 dBc Min.
  • AC Power: None
  • Humidity: 95% non-condensing
  • Dimensions, L x W x H: 5.3” x 2.3” Dia.; 135 x 59 Dia. mm
  • Finish: Black Anodized Aluminum
  • Self cooling design, needs no cooling plate
  • Fully shielded against production of extraneous radiation
  • Rugged construction
  • Broadband operation

The Bird 25-A-MFN-30, 25 Watt Bi-Directional RF Attenuator is a valuable and reliable accessory for reducing power levels, for isolating components under test, for harmonic signal analysis, and as comparison standards. They are world renowned for their high-quality, robust construction and conservative power ratings.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 25-A-MFN-30
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 10dB Attenuator - ATN10-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Attenuator - Digitally Controlled - 1121480 - Richardson RFPD
Specs
Number of Bits 5
Frequency 0.1000 to 31 GHz
Insertion Loss 2.7 dB
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details