BINDER Inc.
Sensor & Actuator Cables
79 3430 37 04
Description
binder 79 3430 37 04
Request a Quote
Email Supplier
Description
binder 79 3430 37 04
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
2915897 |
|
Product Name
|
Sensor & Actuator Cables |
|
Cord Color
|
Black
|
|
Approvals
|
RoHS
|
|
Male End Type
|
Straight m12
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
3.93 inch (99.82 mm)
View Details
Cord Color
Black
Approvals
EN 50525
Number of Conductors
3; 3
View Details
Cord Color
Black
Approvals
UL Listing Mark
Male End Type
Standard Molded Male Plugwith Brass Blades at One End
View Details
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Jacket Material
Thermoplastic, black, UL 94V-0
Maximum Cable Temperature
-25 to 70 C (-13 to 158 F)
View Details