Interpower International 3x4.00mm² Harmonized Cable 86020320

Description
Int'l Current Rating: 32A Int'l Voltage Rating: 450 / 750VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40 C Int'l Max Fix Inst Op Temp: +90 C Int'l Min Flex Op Temp: -25°ºC Min Bend Radius: 4x cable diameter (fixed) Cable Style: International Int'l Conductor Size: 4.00mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H07RN-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 12.8mm General Material: Rubber Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: yes REMARKS: Flammability: According to EN/IEC 60332-1 and EN50575.
Request a Quote
Description
Int'l Current Rating: 32A Int'l Voltage Rating: 450 / 750VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40 C Int'l Max Fix Inst Op Temp: +90 C Int'l Min Flex Op Temp: -25°ºC Min Bend Radius: 4x cable diameter (fixed) Cable Style: International Int'l Conductor Size: 4.00mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H07RN-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 12.8mm General Material: Rubber Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: yes REMARKS: Flammability: According to EN/IEC 60332-1 and EN50575.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 3x4.00mm² Harmonized Cable - 86020320 - Interpower
Oskaloosa, IA, United States
International 3x4.00mm² Harmonized Cable
86020320
International 3x4.00mm² Harmonized Cable 86020320
Int'l Current Rating: 32A Int'l Voltage Rating: 450 / 750VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40 C Int'l Max Fix Inst Op Temp: +90 C Int'l Min Flex Op Temp: -25°ºC Min Bend Radius: 4x cable diameter (fixed) Cable Style: International Int'l Conductor Size: 4.00mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H07RN-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 12.8mm General Material: Rubber Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: yes REMARKS: Flammability: According to EN/IEC 60332-1 and EN50575.

Int'l Current Rating: 32A

Int'l Voltage Rating: 450 / 750VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -40 C

Int'l Max Fix Inst Op Temp: +90 C

Int'l Min Flex Op Temp: -25°ºC

Min Bend Radius: 4x cable diameter (fixed)

Cable Style: International

Int'l Conductor Size: 4.00mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Int'l Cable Type: H07RN-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 12.8mm

General Material: Rubber

Oil Resistant: yes

Fillerless: yes

Shielded: no

CE Marking: yes

REMARKS: Flammability: According to EN/IEC 60332-1 and EN50575.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86020320
Product Name International 3x4.00mm² Harmonized Cable
Cord Color Black
Unlock Full Specs
to access all available technical data

Similar Products

H05VV-F/SJT 3x15 AWG/3x1.50mm² Cable - 86020611 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL62
Number of Conductors 3; 3
View Details
Australian 10Amp Cordset w/C13 Connector - 86210690 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North America NEMA 5-15 Power Cord - 70412000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Chinese Cord Set with C19 Connector - 86272270 - Interpower
Specs
Cord Color Gray
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details