HSD S.p.A. HASP0146 (multifunctional coupling)

Description
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 6.000 RPM max Tool rotation speed: 6.000/5.400 RPM max Speed ratio: 1:1 / 1:0,9 Electrospindle coupling: multifunction Tool shank diameter: ø10 mm Max bit diameter: ø12 mm Weight: 2,5 kg Lubrification: grease Working temperature: 70°C max
Description
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 6.000 RPM max Tool rotation speed: 6.000/5.400 RPM max Speed ratio: 1:1 / 1:0,9 Electrospindle coupling: multifunction Tool shank diameter: ø10 mm Max bit diameter: ø12 mm Weight: 2,5 kg Lubrification: grease Working temperature: 70°C max

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 6.000 RPM max Tool rotation speed: 6.000/5.400 RPM max Speed ratio: 1:1 / 1:0,9 Electrospindle coupling: multifunction Tool shank diameter: ø10 mm Max bit diameter: ø12 mm Weight: 2,5 kg Lubrification: grease Working temperature: 70°C max

TECHNICAL SPECIFICATIONS

Electrospindle rotation speed: 6.000 RPM max

Tool rotation speed: 6.000/5.400 RPM max

Speed ratio: 1:1 / 1:0,9

Electrospindle coupling: multifunction

Tool shank diameter: Ø10 mm

Max bit diameter: Ø12 mm

Weight: 2,5 kg

Lubrification: grease

Working temperature: 70°C max

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number HASP0146 (multifunctional coupling)
Operating Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Spindle for SENSOMAT Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 3 to 44 In-lbs (3.06 to 51.02 kg-cm)
Drive Motorized
View Details
 - HASP0150 (HSK F63) - HSD S.p.A.
Specs
Operating Speed 5200 rpm
Design Units Metric
Size 0.3937 inch (10 mm)
View Details