Greenleaf Corporation Triangle Negative Rake 15° Lead Style K for Carbide Inserts

Description
Industry-Standard Boring Bars for Carbide Inserts Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar" coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision-machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI/ISO specifications.
Description
Industry-Standard Boring Bars for Carbide Inserts Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar" coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision-machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI/ISO specifications.

Suppliers

Company
Product
Description
Supplier Links
Triangle Negative Rake 15° Lead - Style K for Carbide Inserts - Greenleaf Corporation
Saegertown, PA, United States
Triangle Negative Rake 15° Lead
Style K for Carbide Inserts
Triangle Negative Rake 15° Lead Style K for Carbide Inserts
Industry-Standard Boring Bars for Carbide Inserts Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar" coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision-machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI/ISO specifications.

Industry-Standard Boring Bars for Carbide Inserts

Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar" coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision-machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI/ISO specifications.

Supplier's Site
Square Positive Rake 15° Lead - Style K for Carbide Inserts - Greenleaf Corporation
Saegertown, PA, United States
Square Positive Rake 15° Lead
Style K for Carbide Inserts
Square Positive Rake 15° Lead Style K for Carbide Inserts
Industry-Standard Boring Bars for Carbide Inserts Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar" coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision-machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI/ISO specifications.

Industry-Standard Boring Bars for Carbide Inserts

Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar" coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision-machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI/ISO specifications.

Supplier's Site
80° Diamond (100° Corner) Neg. Rake 15° Lead - Style K for Carbide Inserts - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond (100° Corner) Neg. Rake 15° Lead
Style K for Carbide Inserts
80° Diamond (100° Corner) Neg. Rake 15° Lead Style K for Carbide Inserts
Industry-Standard Boring Bars for Carbide Inserts Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar" coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision-machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI/ISO specifications.

Industry-Standard Boring Bars for Carbide Inserts

Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar" coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision-machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI/ISO specifications.

Supplier's Site
Square Negative Rake 15° Lead - Style K for Carbide Inserts - Greenleaf Corporation
Saegertown, PA, United States
Square Negative Rake 15° Lead
Style K for Carbide Inserts
Square Negative Rake 15° Lead Style K for Carbide Inserts
Industry-Standard Boring Bars for Carbide Inserts Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar" coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision-machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI/ISO specifications.

Industry-Standard Boring Bars for Carbide Inserts

Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar" coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision-machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI/ISO specifications.

Supplier's Site
80° Diamond (100° Corner) Pos. Rake 15° Lead - Style K for Carbide Inserts - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond (100° Corner) Pos. Rake 15° Lead
Style K for Carbide Inserts
80° Diamond (100° Corner) Pos. Rake 15° Lead Style K for Carbide Inserts
Industry-Standard Boring Bars for Carbide Inserts Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar" coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision-machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI/ISO specifications.

Industry-Standard Boring Bars for Carbide Inserts

Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar" coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision-machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI/ISO specifications.

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Boring Tools
Product Number Style K for Carbide Inserts
Product Name Triangle Negative Rake 15° Lead
Unlock Full Specs
to access all available technical data

Similar Products