BHS-Filtration Inc. Rotary Pressure Filter

Description
General Description The BHS Rotary Pressure Filter is a continuously operating unit for pressure filtration, cake washing and drying for slurries up to 50% solids." Filtration is conducted via pressure of up to 90 psig. Positive displacement washing, reflux or counter-current washing follows filtration. Multiple washing steps as well as solvent exchanges, steaming and extraction can also be accomplished. Finally, the cake is dried by blowing hot or ambient-temperature gas through the cake. The Filter has a uniquely designed discharge system, which provides for atmospheric discharge from pressure filtration. After automatic cake discharge, the filter cloth is washed; the clean filter cloth the re-enters the feeding / filtration zone thereby continuing the process. All solvent and gas streams can be recovered separately and reused in the process to minimize their consumption. The BHS-Rotary Pressure Filter works on the principle of cake filtration and is designed for the following operating parameters: Pressure design up to 6 bar Cake thickness up to 185 mm Operating temperatures up to 200°C Filtration capacity from several kilograms/hour to over 85 tons/hour of dry solids Solids content up to 50% and higher by weight Particle size distribution from 1 – 2 microns to over 200 microns
Datasheet
Description
General Description The BHS Rotary Pressure Filter is a continuously operating unit for pressure filtration, cake washing and drying for slurries up to 50% solids." Filtration is conducted via pressure of up to 90 psig. Positive displacement washing, reflux or counter-current washing follows filtration. Multiple washing steps as well as solvent exchanges, steaming and extraction can also be accomplished. Finally, the cake is dried by blowing hot or ambient-temperature gas through the cake. The Filter has a uniquely designed discharge system, which provides for atmospheric discharge from pressure filtration. After automatic cake discharge, the filter cloth is washed; the clean filter cloth the re-enters the feeding / filtration zone thereby continuing the process. All solvent and gas streams can be recovered separately and reused in the process to minimize their consumption. The BHS-Rotary Pressure Filter works on the principle of cake filtration and is designed for the following operating parameters: Pressure design up to 6 bar Cake thickness up to 185 mm Operating temperatures up to 200°C Filtration capacity from several kilograms/hour to over 85 tons/hour of dry solids Solids content up to 50% and higher by weight Particle size distribution from 1 – 2 microns to over 200 microns
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Pressure Filter -  - BHS-Filtration Inc.
Charlotte, NC, USA
Rotary Pressure Filter
Rotary Pressure Filter
General Description The BHS Rotary Pressure Filter is a continuously operating unit for pressure filtration, cake washing and drying for slurries up to 50% solids." Filtration is conducted via pressure of up to 90 psig. Positive displacement washing, reflux or counter-current washing follows filtration. Multiple washing steps as well as solvent exchanges, steaming and extraction can also be accomplished. Finally, the cake is dried by blowing hot or ambient-temperature gas through the cake. The Filter has a uniquely designed discharge system, which provides for atmospheric discharge from pressure filtration. After automatic cake discharge, the filter cloth is washed; the clean filter cloth the re-enters the feeding / filtration zone thereby continuing the process. All solvent and gas streams can be recovered separately and reused in the process to minimize their consumption. The BHS-Rotary Pressure Filter works on the principle of cake filtration and is designed for the following operating parameters: Pressure design up to 6 bar Cake thickness up to 185 mm Operating temperatures up to 200°C Filtration capacity from several kilograms/hour to over 85 tons/hour of dry solids Solids content up to 50% and higher by weight Particle size distribution from 1 – 2 microns to over 200 microns

General Description

The BHS Rotary Pressure Filter is a continuously operating unit for pressure filtration, cake washing and drying for slurries up to 50% solids."

Filtration is conducted via pressure of up to 90 psig. Positive displacement washing, reflux or counter-current washing follows filtration. Multiple washing steps as well as solvent exchanges, steaming and extraction can also be accomplished. Finally, the cake is dried by blowing hot or ambient-temperature gas through the cake.

The Filter has a uniquely designed discharge system, which provides for atmospheric discharge from pressure filtration. After automatic cake discharge, the filter cloth is washed; the clean filter cloth the re-enters the feeding / filtration zone thereby continuing the process. All solvent and gas streams can be recovered separately and reused in the process to minimize their consumption.
The BHS-Rotary Pressure Filter works on the principle of cake filtration and is designed for the following operating parameters:

  • Pressure design up to 6 bar
  • Cake thickness up to 185 mm
  • Operating temperatures up to 200°C
  • Filtration capacity from several kilograms/hour to
  • over 85 tons/hour of dry solids
  • Solids content up to 50% and higher by weight
  • Particle size distribution from 1 – 2 microns to over 200 microns
Supplier's Site Datasheet

Technical Specifications

  BHS-Filtration Inc.
Product Category Filtration Equipment
Product Name Rotary Pressure Filter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Baffled Grit Chambers - PISTA® 360° or 270° - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details
LGF Gravity Filter -  - Filtertech, Inc.
Filtertech, Inc.
Specs
Equipment Type Gravity Sedimentation
View Details