BHS-Filtration Inc. Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| General Description The BHS Rotary Pressure Filter is a continuously operating unit for pressure filtration, cake washing and drying for slurries up to 50% solids." Filtration is conducted via pressure... | |
| The BHS Autopress operates as a filter press technology with the benefit of complete containment and automatic cake discharge. It is an alternative to centrifuges and nutsche filter-dryers. The Autopress... | |
| The BHS Candle Filter provides for thin-cake pressure filtration, cake washing, drying, reslurry and automatic discharge as well as heel filtration in an enclosed, pressure vessel. Units are available from... | |
| The BHS Pressure Plate Filter provides for thin-cake pressure filtration, cake washing, drying, reslurry and automatic discharge as well as heel filtration in an enclosed, pressure vessel. Units are available... |