Beyond LED Technology Industrial Lighting - Task Lighting 151400-2

Description
GEOMETRIC LED GRID PANEL 50 WA
Datasheet
Description
GEOMETRIC LED GRID PANEL 50 WA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - 151400-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
151400-2
Industrial Lighting - Task Lighting 151400-2
GEOMETRIC LED GRID PANEL 50 WA

GEOMETRIC LED GRID PANEL 50 WA

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number 151400-2
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
 - RGB Panel Controller - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type RGB Panel Controller
Lamp Type LED Lamps
Mounting Wall/Ceiling
View Details
LED Slide Dimmer 1 Channel 12-24V 4A - LC-OL-4DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Voltage 24 VDC
View Details