Lee Co. (The) Lee Spin Jet® Nozzle

Description
This nozzle utilizes unique vortices and flow passages to provide a finely atomized, hollow cone spray pattern. When used with most fuels, Lee Spin Jets produce a 70° cone angle spray with differential pressure ranging from 50 to 200 psi. For liquids with surface tension between 0.002 and 0.005 lb/ft, the resulting droplet size is typically less than 150 microns. Four convenient part numbers are available, spanning from 6000 to 18,000 Lohms. Each nozzle is equipped with a safety screen to protect against rogue particles. Features Type: Atomizing Nozzle Metered Flow Range: 6000 to 18,000 Lohms Diameter: 0.187 inches Screened: Yes
Request a Quote Datasheet
Description
This nozzle utilizes unique vortices and flow passages to provide a finely atomized, hollow cone spray pattern. When used with most fuels, Lee Spin Jets produce a 70° cone angle spray with differential pressure ranging from 50 to 200 psi. For liquids with surface tension between 0.002 and 0.005 lb/ft, the resulting droplet size is typically less than 150 microns. Four convenient part numbers are available, spanning from 6000 to 18,000 Lohms. Each nozzle is equipped with a safety screen to protect against rogue particles. Features Type: Atomizing Nozzle Metered Flow Range: 6000 to 18,000 Lohms Diameter: 0.187 inches Screened: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lee Spin Jet® Nozzle -  - Lee Co. (The)
Westbrook, CT, USA
Lee Spin Jet® Nozzle
Lee Spin Jet® Nozzle
This nozzle utilizes unique vortices and flow passages to provide a finely atomized, hollow cone spray pattern. When used with most fuels, Lee Spin Jets produce a 70° cone angle spray with differential pressure ranging from 50 to 200 psi. For liquids with surface tension between 0.002 and 0.005 lb/ft, the resulting droplet size is typically less than 150 microns. Four convenient part numbers are available, spanning from 6000 to 18,000 Lohms. Each nozzle is equipped with a safety screen to protect against rogue particles. Features Type: Atomizing Nozzle Metered Flow Range: 6000 to 18,000 Lohms Diameter: 0.187 inches Screened: Yes

This nozzle utilizes unique vortices and flow passages to provide a finely atomized, hollow cone spray pattern. When used with most fuels, Lee Spin Jets produce a 70° cone angle spray with differential pressure ranging from 50 to 200 psi. For liquids with surface tension between 0.002 and 0.005 lb/ft, the resulting droplet size is typically less than 150 microns. Four convenient part numbers are available, spanning from 6000 to 18,000 Lohms. Each nozzle is equipped with a safety screen to protect against rogue particles.

Features

  • Type: Atomizing Nozzle
  • Metered Flow Range: 6000 to 18,000 Lohms
  • Diameter: 0.187 inches
  • Screened: Yes
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Nozzles
Product Name Lee Spin Jet® Nozzle
Orifice Size 187 mil (4750 µm)
Unlock Full Specs
to access all available technical data

Similar Products

125 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details
343 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details
Forward Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details