BETA UTENSILI SPA Drill Bits 414 3,50

Description
BETA 414 3,50 Drill Bit
Request a Quote
Description
BETA 414 3,50 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2257679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2257679
Drill Bits 2257679
BETA 414 3,50 Drill Bit

BETA 414 3,50 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2257679
Product Name Drill Bits
OAL 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 213089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.20 inch (56 mm)
Material High Speed Steel; Hss
View Details
5/8" (16mm) Bi-Metal Hole Saw - D180010 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details