Klein Tools, Inc. Drill Bit 53547

Description
HOLE CUTTER BIT, 1-7/32IN, CUTTING OIL NOT REQUIRED. FREE 2 YEAR RADWELL WARRANTY
Description
HOLE CUTTER BIT, 1-7/32IN, CUTTING OIL NOT REQUIRED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 100040955 - Radwell International
Willingboro, NJ, United States
Drill Bit
100040955
Drill Bit 100040955
HOLE CUTTER BIT, 1-7/32IN, CUTTING OIL NOT REQUIRED. FREE 2 YEAR RADWELL WARRANTY

HOLE CUTTER BIT, 1-7/32IN, CUTTING OIL NOT REQUIRED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 100040955
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bits - 213821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Auger Drill Bit - 53444 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details
Auger Drill Bit - 35-731 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.812 inch (20.6 mm)
View Details