Bestorq, Inc. V-Belt BTQ-5VX550

Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

Suppliers

Company
Product
Description
Supplier Links
V-Belt - BTQ-5VX550 - Reid Supply
Norton Shores, MI, United States
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available.


. Industrial V-Belt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belts and V-Ribbed Belts
Product Number BTQ-5VX550
Product Name V-Belt
English 5V
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365340 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 11.26 inch (286.00 mm)
Belt Polyamide
View Details
Harvester V-Belts - HI - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.75 inch (44.50 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 701mm Pitch Length V-Belt - A 6R12M2L711 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.99 inch (711.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Harvester Combine Belt (Plan & Cogged) -  - Navyug (India) Limited
Specs
Metric 25mm (optional feature); 32mm (optional feature); 40mm (optional feature)
Other Section Other
Belt Length 70.87 to 236.22 inch (1800.00 to 6000.00 mm)
View Details