Bestorq, Inc. V-Belt BTQ-3VX560

Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

Suppliers

Company
Product
Description
Supplier Links
V-Belt - BTQ-3VX560 - Reid Supply
Norton Shores, MI, United States
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available.


. Industrial V-Belt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belts and V-Ribbed Belts
Product Number BTQ-3VX560
Product Name V-Belt
English 3V
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
V & Wedge Belts - 2612669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPZ
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details