RS Components, Ltd. V & Wedge Belts 1368409

Description
SPZ Section Wrapped Wedge Belt 825mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 825mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368409 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368409
V & Wedge Belts 1368409
SPZ Section Wrapped Wedge Belt 825mm L

SPZ Section Wrapped Wedge Belt 825mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368409
Product Name V & Wedge Belts
Belt Length 32.48 inch (825.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368384 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 78.74 inch (2000.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
V & Wedge Belts - 2149761 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 11.26 inch (286.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1368416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 37.87 inch (962.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 1368386 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 83.46 inch (2120.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details