Bernstein, Ltd. Enclosure, Ip65, Diecast, Multipurpose, 57 Mm, 80 Mm, 75 Mm, Aluminium, Grey Rohs Compliant Bernstein CA-130

Description
Enclosure, IP65, Diecast, Multipurpose, 57 mm, 80 mm, 75 mm, Aluminium, Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP65, Diecast, Multipurpose, 57 mm, 80 mm, 75 mm, Aluminium, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Diecast, Multipurpose, 57 Mm, 80 Mm, 75 Mm, Aluminium, Grey Rohs Compliant Bernstein - 96K7752 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Diecast, Multipurpose, 57 Mm, 80 Mm, 75 Mm, Aluminium, Grey Rohs Compliant Bernstein
96K7752
Enclosure, Ip65, Diecast, Multipurpose, 57 Mm, 80 Mm, 75 Mm, Aluminium, Grey Rohs Compliant Bernstein 96K7752
Enclosure, IP65, Diecast, Multipurpose, 57 mm, 80 mm, 75 mm, Aluminium, Grey RoHS Compliant: Yes

Enclosure, IP65, Diecast, Multipurpose, 57 mm, 80 mm, 75 mm, Aluminium, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 96K7752
Product Name Enclosure, Ip65, Diecast, Multipurpose, 57 Mm, 80 Mm, 75 Mm, Aluminium, Grey Rohs Compliant Bernstein
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
5 suppliers