BERNSTEIN AG Ultrasonic Sensors, Rectangular Housings Plastic

Description
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of ultrasonic sensors. You will find the BERNSTEIN plastic rectangular housing below. Product advantages: Digital sensors with 2 freely programmable switching points (80 x 80 mm) NO contact or NC contact version, programmable Analogue sensors with programmable characteristic curve High linearity / repeat accuracy Fully encapsulated versions to protection class IP 65 Temperature range -15 °C to +70 °C Short circuit-proof versions Specifications: Sensing distances from 25 mm to 6 mm Connector versions M8, M12 12 – 30 V DC PNP / NPN or AC versions Function and operating voltage indicators
Description
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of ultrasonic sensors. You will find the BERNSTEIN plastic rectangular housing below. Product advantages: Digital sensors with 2 freely programmable switching points (80 x 80 mm) NO contact or NC contact version, programmable Analogue sensors with programmable characteristic curve High linearity / repeat accuracy Fully encapsulated versions to protection class IP 65 Temperature range -15 °C to +70 °C Short circuit-proof versions Specifications: Sensing distances from 25 mm to 6 mm Connector versions M8, M12 12 – 30 V DC PNP / NPN or AC versions Function and operating voltage indicators

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors, Rectangular Housings Plastic -  - BERNSTEIN AG
Porta Westfalica, Germany
Ultrasonic Sensors, Rectangular Housings Plastic
Ultrasonic Sensors, Rectangular Housings Plastic
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of ultrasonic sensors. You will find the BERNSTEIN plastic rectangular housing below. Product advantages: Digital sensors with 2 freely programmable switching points (80 x 80 mm) NO contact or NC contact version, programmable Analogue sensors with programmable characteristic curve High linearity / repeat accuracy Fully encapsulated versions to protection class IP 65 Temperature range -15 °C to +70 °C Short circuit-proof versions Specifications: Sensing distances from 25 mm to 6 mm Connector versions M8, M12 12 – 30 V DC PNP / NPN or AC versions Function and operating voltage indicators

Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of ultrasonic sensors. You will find the BERNSTEIN plastic rectangular housing below.

Product advantages:

  • Digital sensors with 2 freely programmable switching points (80 x 80 mm)
  • NO contact or NC contact version, programmable
  • Analogue sensors with programmable characteristic curve
  • High linearity / repeat accuracy
  • Fully encapsulated versions to protection class IP 65
  • Temperature range -15 °C to +70 °C
  • Short circuit-proof versions

Specifications:

  • Sensing distances from 25 mm to 6 mm
  • Connector versions M8, M12
  • 12 – 30 V DC
  • PNP / NPN or AC versions
  • Function and operating voltage indicators
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Linear Position Sensors
Product Name Ultrasonic Sensors, Rectangular Housings Plastic
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 0.2362 to 0.9843 inch (6 to 25 mm)
Operating Temperature 5 to 158 F (-15 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHR - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Absolute Linear Position Sensor - RF251 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.1181 to 0.9843 inch (3 to 25 mm)
View Details
Position, Proximity, Speed (Modules) - Z5614-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details