The FF01 series is a line of low-profile emergency stop switches with a 16mm body and a behind-panel depth of 13.6mm, designed for compact panel layouts. It features a sliding latch mechanism to maintain the OFF state, twist or pull-to-reset operation, and IP65/IP67 sealing per IEC 60529 at the front panel. The switch has a resistive load rating of 0.5A at 24V DC, an operating force of 10.8N to lock and 8.5N to pull reset, and a mechanical and electrical life of 100,000 operations. It meets UL508, EN 60947-5-1, and EN 60947-5-5 standards. Mounting torque is 785mN•m, and it operates from -25°C to +60°C. Solder lug terminals and 25mm or 30mm cap options are available.
SW E-STOP TWIST RESET 500MA 24V
LOW PROFILE EMERGENCY STOP SWITCH
E-STOP SWITCH, SPST-NC, 0.5A, 24VDC; Contact Configuration:SPST-N
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | FF0116BBCEEA01 | UNKNOWN | 2300-FF0116BBCEEA01 | 75AH8782 |
| Product Name | Low Profile Emergency Stop Switch | Emergency Stop (E-Stop) Switches | E-Stop Switches | E-Stop Switch, Spst-Nc, 0.5A, 24Vdc; Contact Configuration Nkk Switches |
| Actuation Type | Pushbutton | Pushbutton | ||
| Switch Type | Electrical | |||
| Maximum Current Rating | 0.5000 amps | 0.5000 amps | 0.5000 amps |