Precote® 80 are varnish-like, solvent free coating systems based on micro-encapsulated acrylates for sealing and locking of threaded parts. The dried film is tack-free, non sticky and can be used in all kind of assembly procedures. Its characteristics as a locking and sealing element become effective only when the capsules are ruptured by shear and pressure stress and the adhesive is allowed to cure.
Advantages
Fixtures in about 10 minutes and full cures in 8 hours
High – torque performance
Environmental resistance to heat, automotive fluids, thermal and
Mechanical shock and vibrations
Bonds to a broad range of fastener finishes
Penetrates oil coatings
Longest shelf - life in the industry
Complies or exceeds IFI, DIN and major OEM specifications
Seals against pressures up to 400 bar (5760psi)
Parts are ready for assembly
Precise thread coverage in every part
Can be applied on external and internal threaded fasteners
Is not affected by high humidity conditions
Dry-to-touch and tack free with good adherence
Technical Data
Color— pink (special colors available upon request)
Thread Friction Value > 0.25
Curing Time (RT) 8 hours (an additive of “-3” will reduce to 2 hours)
Temperature Range: -60°C (-76°F) to +170°C (+338°F)
Shelf-Life 4 years at room temperature
For small thread crest (less than 1 mm an additive of “-8” can be added to increased performance)
Performance Results
Prevailing-On Torque 1.0 – 1.8 Nm
Breakaway Torque (without preload BAT) min. 20.0 – 30.0 Nm
Prevailing-Off Torque min. 4.0 – 8.0 Nm
Manufacturing Specifications
Caterpillar Specs
WX200
WX200
Detroit Diesel Specs
Q-52
RES.22.FP.01
DIN Specs
N38A SR9.5
IFI Specs
IFI-525
MCSD7 PF-6616
MIL-S-46163
MS-CC76 A+C
N38A SR9.3
John Deere Specs
IFI-125
Mack Truck Specs
GME 00151
H 2812
Military Specs
ES 20007-S100
FPW.80104
GM 6124M
GM 6175 M
GM 6193 M
ES 20007-S100
Navistar Specs
DIN 267 PART 27 (BMW)
Precote® 80 are varnish-like, solvent free coating systems based on micro-encapsulated acrylates for sealing and locking of threaded parts. The dried film is tack-free, non sticky and can be used in all kind of assembly procedures. Its characteristics as a locking and sealing element become effective only when the capsules are ruptured by shear and pressure stress and the adhesive is allowed to cure.
Advantages
- Fixtures in about 10 minutes and full cures in 8 hours
- High – torque performance
- Environmental resistance to heat, automotive fluids, thermal and
- Mechanical shock and vibrations
- Bonds to a broad range of fastener finishes
- Penetrates oil coatings
- Longest shelf - life in the industry
- Complies or exceeds IFI, DIN and major OEM specifications
- Seals against pressures up to 400 bar (5760psi)
- Parts are ready for assembly
- Precise thread coverage in every part
- Can be applied on external and internal threaded fasteners
- Is not affected by high humidity conditions
- Dry-to-touch and tack free with good adherence
Technical Data
- Color— pink (special colors available upon request)
- Thread Friction Value > 0.25
- Curing Time (RT) 8 hours (an additive of “-3” will reduce to 2 hours)
- Temperature Range: -60°C (-76°F) to +170°C (+338°F)
- Shelf-Life 4 years at room temperature
- For small thread crest (less than 1 mm an additive of “-8” can be added to increased performance)
Performance Results
- Prevailing-On Torque 1.0 – 1.8 Nm
- Breakaway Torque (without preload BAT) min. 20.0 – 30.0 Nm
- Prevailing-Off Torque min. 4.0 – 8.0 Nm
Manufacturing Specifications
- Caterpillar Specs
- Detroit Diesel Specs
- DIN Specs
- IFI Specs
- IFI-525
- MCSD7 PF-6616
- MIL-S-46163
- MS-CC76 A+C
- N38A SR9.3
- John Deere Specs
- Mack Truck Specs
- Military Specs
- ES 20007-S100
- FPW.80104
- GM 6124M
- GM 6175 M
- GM 6193 M
- ES 20007-S100
- Navistar Specs