Nylok Corporation Datasheets for Thread Lockers and Retainers
Thread lockers and retainers render threaded fasteners immovable. They are used mainly with devices that are subject to transverse and axial loads that may lead to vibrational loosening.
Thread Lockers and Retainers: Learn more
| Product Name | Notes |
|---|---|
| 2510 (orange) and 2510N (neutral) 3M™ Fastener Adhesives are micro-encapsulated adhesives that cure at room-temperatures. These adhesives improve the anchorage of threaded fasteners. The shearing action of the fastener into... | |
| 3M™ Fastener Adhesives 2353 (blue) and 2353Y (yellow) are micro-encapsulated, room-temperature curing adhesives that enhance the anchorage of threaded fasteners. They remain dormant until the shearing action of engaging the... | |
| Nystay® customized fastener retention solution allows the fastener to be held in place during production and transport without affecting the end assembly. Nystay® retention coating eliminates parts and process steps... | |
| Precote® 30 varnish-like, solvent free coating systems based on micro-encapsulated acrylates for sealing and locking of threaded parts. The dried film is tack-free, non sticky and can be used in... | |
| Precote® 80 are varnish-like, solvent free coating systems based on micro-encapsulated acrylates for sealing and locking of threaded parts. The dried film is tack-free, non sticky and can be used... | |
| Precote® 85 are varnish-like, solvent free coating systems based on micro-encapsulated acrylates for sealing and locking of threaded parts. The dried film is tack-free, non sticky and can be used... |