TTI, Inc. DC Power Supply PL320QMD

Description
The PL320QMD is a 130 Watt DC Power Supply from TTI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Output: 2 at 0-32V/0-2.1A Power: 130W Simultaneous digital metering of voltage and current True constant voltage or constant current operation Twin 3.75 digit meters with large LED displays 0.1% accuracy; 0.01 Volts and 0.001 Amps resolution Excellent stability, resolution and setting accuracy DC output switches, automatic mode indication Precise control and monitoring of current limit settings Remote sense facility for high-current precision Current meter damping switch for high-current precision Parallel, series and tracking modes The TTI PL320QMD employs high resolution controls which are combined with precision metering and remote sense terminals. The PL320QMD incorporates quad-mode switching which provides push-button selection of isolated, true parallel, series or series-tracking modes.
Datasheet
Description
The PL320QMD is a 130 Watt DC Power Supply from TTI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Output: 2 at 0-32V/0-2.1A Power: 130W Simultaneous digital metering of voltage and current True constant voltage or constant current operation Twin 3.75 digit meters with large LED displays 0.1% accuracy; 0.01 Volts and 0.001 Amps resolution Excellent stability, resolution and setting accuracy DC output switches, automatic mode indication Precise control and monitoring of current limit settings Remote sense facility for high-current precision Current meter damping switch for high-current precision Parallel, series and tracking modes The TTI PL320QMD employs high resolution controls which are combined with precision metering and remote sense terminals. The PL320QMD incorporates quad-mode switching which provides push-button selection of isolated, true parallel, series or series-tracking modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PL320QMD - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PL320QMD
DC Power Supply PL320QMD
The PL320QMD is a 130 Watt DC Power Supply from TTI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Output: 2 at 0-32V/0-2.1A Power: 130W Simultaneous digital metering of voltage and current True constant voltage or constant current operation Twin 3.75 digit meters with large LED displays 0.1% accuracy; 0.01 Volts and 0.001 Amps resolution Excellent stability, resolution and setting accuracy DC output switches, automatic mode indication Precise control and monitoring of current limit settings Remote sense facility for high-current precision Current meter damping switch for high-current precision Parallel, series and tracking modes The TTI PL320QMD employs high resolution controls which are combined with precision metering and remote sense terminals. The PL320QMD incorporates quad-mode switching which provides push-button selection of isolated, true parallel, series or series-tracking modes.

The PL320QMD is a 130 Watt DC Power Supply from TTI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual Output: 2 at 0-32V/0-2.1A
  • Power: 130W
  • Simultaneous digital metering of voltage and current
  • True constant voltage or constant current operation
  • Twin 3.75 digit meters with large LED displays
  • 0.1% accuracy; 0.01 Volts and 0.001 Amps resolution
  • Excellent stability, resolution and setting accuracy
  • DC output switches, automatic mode indication
  • Precise control and monitoring of current limit settings
  • Remote sense facility for high-current precision
  • Current meter damping switch for high-current precision
  • Parallel, series and tracking modes

The TTI PL320QMD employs high resolution controls which are combined with precision metering and remote sense terminals. The PL320QMD incorporates quad-mode switching which provides push-button selection of isolated, true parallel, series or series-tracking modes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PL320QMD
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details