Jergens, Inc. Thumb Screws 44011

Description
The half-dog point of Jergens Thumb Screws protects the threads in case of peening. Features, Benefits, & Product Specifications: Materials: Available in 1215 Steel and 303 Stainless Steel Finish: Black Oxide (for 1215 Steel Thumb Screws) Threads: 2A-UNF (10-32); 2A-UNC (Other "A" Sizes)
Request a Quote
Description
The half-dog point of Jergens Thumb Screws protects the threads in case of peening. Features, Benefits, & Product Specifications: Materials: Available in 1215 Steel and 303 Stainless Steel Finish: Black Oxide (for 1215 Steel Thumb Screws) Threads: 2A-UNF (10-32); 2A-UNC (Other "A" Sizes)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Thumb Screw, part number 44011, is constructed from 1215 Steel with a black oxide finish. It features a half-dog point design that protects the threads from damage during peening. The screw has a thread size of 3/8-16 and dimensions of 2 7/16 inches in length, 2 inches in head diameter, and 1 5/8 inches in grip length. Weighing 1.93 lbs, this thumb screw is suitable for applications requiring secure fastening and ease of manual adjustment.

Datasheet Summary
Powered by GS/AI

Jergens Thumb Screw, part number 44011, is constructed from 1215 Steel with a black oxide finish. It features a half-dog point design that protects the threads from damage during peening. The screw has a thread size of 3/8-16 and dimensions of 2 7/16 inches in length, 2 inches in head diameter, and 1 5/8 inches in grip length. Weighing 1.93 lbs, this thumb screw is suitable for applications requiring secure fastening and ease of manual adjustment.

Suppliers

Company
Product
Description
Supplier Links
Thumb Screws - 44011 - Jergens, Inc.
Cleveland, OH, United States
Thumb Screws
44011
Thumb Screws 44011
The half-dog point of Jergens Thumb Screws protects the threads in case of peening. Features, Benefits, & Product Specifications: Materials: Available in 1215 Steel and 303 Stainless Steel Finish: Black Oxide (for 1215 Steel Thumb Screws) Threads: 2A-UNF (10-32); 2A-UNC (Other "A" Sizes)

The half-dog point of Jergens Thumb Screws protects the threads in case of peening.
Features, Benefits, & Product Specifications:

  • Materials: Available in 1215 Steel and 303 Stainless Steel
  • Finish: Black Oxide (for 1215 Steel Thumb Screws)
  • Threads: 2A-UNF (10-32); 2A-UNC (Other "A" Sizes)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Screws
Product Number 44011
Product Name Thumb Screws
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41870 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
5-Axis Quick Locating System (QLS) Shoulder Screws - 5SH1245 - Jergens, Inc.
Specs
Screw Type Shoulder Screw
Material Steel; 1018 Carbon Steel
Finish Hardened & Ground
View Details
Toggle Thumb Screws - 33502 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; 1215 Steel, Black Oxide
Finish Black Oxide
View Details
Thumb Screws - 43985 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details