BeRex, Inc. RF Amplifiers BVA7242

Description
IC AMP 5G NR LTE 3-4.2GHZ 28LGA
Request a Quote Datasheet
Description
IC AMP 5G NR LTE 3-4.2GHZ 28LGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BVA7242TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA7242TR-ND
RF Amplifiers 4770-BVA7242TR-ND
IC AMP 5G NR LTE 3-4.2GHZ 28LGA

IC AMP 5G NR LTE 3-4.2GHZ 28LGA

Buy Now Datasheet
RF Amplifiers - 4770-BVA7242DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA7242DKR-ND
RF Amplifiers 4770-BVA7242DKR-ND
IC AMP 5G NR LTE 3-4.2GHZ 28LGA

IC AMP 5G NR LTE 3-4.2GHZ 28LGA

Buy Now Datasheet
RF Amplifiers - 4770-BVA7242CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA7242CT-ND
RF Amplifiers 4770-BVA7242CT-ND
IC AMP 5G NR LTE 3-4.2GHZ 28LGA

IC AMP 5G NR LTE 3-4.2GHZ 28LGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BVA7242TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G NR, LTE
Frequency Range 3000 to 4200 MHz
Minimum Gain 34.5 dB
Maximum Gain 34.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - TDA 6192V - 1106545-TDA 6192V - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 20-VQFN (3.5x3.5)
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
MLB/MB/HB/UHB Diversity Receive Module - SKY13751-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1452 to 3300 MHz
Package Type Surface Mount; MCM, 34-lead
View Details