BeRex, Inc. RF Amplifiers BVA518B

Description
IC AMP 5G NR 5MHZ-4GHZ 24VFQFN
Request a Quote Datasheet
Description
IC AMP 5G NR 5MHZ-4GHZ 24VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BVA518BDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA518BDKR-ND
RF Amplifiers 4770-BVA518BDKR-ND
IC AMP 5G NR 5MHZ-4GHZ 24VFQFN

IC AMP 5G NR 5MHZ-4GHZ 24VFQFN

Buy Now Datasheet
RF Amplifiers - 4770-BVA518BCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA518BCT-ND
RF Amplifiers 4770-BVA518BCT-ND
IC AMP 5G NR 5MHZ-4GHZ 24VFQFN

IC AMP 5G NR 5MHZ-4GHZ 24VFQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BVA518BDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, CDMA, LTE, W-CDMA
Frequency Range 5 to 4000 MHz
Minimum Gain 19.1 dB
Maximum Gain 19.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 12 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-123LN5+ - Mini-Circuits
Specs
Frequency Range 500 to 12000 MHz
Minimum Gain 7.6 dB
Maximum Gain 19.5 dB
View Details
3 suppliers
791 to 821 MHz Variable Gain Amplifier - SKY65385-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 791 to 821 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
View Details
3 suppliers
RF Amplifiers - 2312-QPA1314D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11123PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details