BeRex, Inc. RF Amplifiers BVA2761

Description
IC AMP 5G NR 50MHZ-6GHZ 32VQFN
Request a Quote Datasheet
Description
IC AMP 5G NR 50MHZ-6GHZ 32VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BVA2761TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA2761TR-ND
RF Amplifiers 4770-BVA2761TR-ND
IC AMP 5G NR 50MHZ-6GHZ 32VQFN

IC AMP 5G NR 50MHZ-6GHZ 32VQFN

Buy Now Datasheet
RF Amplifiers - 4770-BVA2761CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA2761CT-ND
RF Amplifiers 4770-BVA2761CT-ND
IC AMP 5G NR 50MHZ-6GHZ 32VQFN

IC AMP 5G NR 50MHZ-6GHZ 32VQFN

Buy Now Datasheet
RF Amplifiers - 4770-BVA2761DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA2761DKR-ND
RF Amplifiers 4770-BVA2761DKR-ND
IC AMP 5G NR 50MHZ-6GHZ 32VQFN

IC AMP 5G NR 50MHZ-6GHZ 32VQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BVA2761TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, CDMA, LTE, W-CDMA
Frequency Range 50 to 6000 MHz
Minimum Gain 34.8 dB
Maximum Gain 34.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - BGA711N7E6327XTSA1 - 1023300-BGA711N7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1800 to 2700 MHz
Minimum Gain 17 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2.4 GHz WLAN Switch/LNA Front End - SE2601T - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details