BeRex, Inc. RF Switches BSW6620

Description
IC RF SWITCH SPDT 8GHZ 16QFN
Request a Quote Datasheet
Description
IC RF SWITCH SPDT 8GHZ 16QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4770-BSW6620TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 8GHZ 16QFN

IC RF SWITCH SPDT 8GHZ 16QFN

Buy Now Datasheet
RF Switches - 4770-BSW6620DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 8GHZ 16QFN

IC RF SWITCH SPDT 8GHZ 16QFN

Buy Now Datasheet
RF Switches - 4770-BSW6620CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 8GHZ 16QFN

IC RF SWITCH SPDT 8GHZ 16QFN

Buy Now Datasheet
RF Switches - BSW6620 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
BSW6620
RF Switches BSW6620
RF Switch IC 5G NR, Cellular, LTE, PCS, WCDMA, WIMAX SPDT 50Ohm 16-QFN (4x4)

RF Switch IC 5G NR, Cellular, LTE, PCS, WCDMA, WIMAX SPDT 50Ohm 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 4770-BSW6620TR-ND BSW6620
Product Name RF Switches RF Switches
Package Type Surface Mount; 16-VQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 8000 MHz 5 to 8000 MHz
Insertion Loss 0.9200 dB 0.9200 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA - ZT-4X4NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 350 MHz
Insertion Loss 7 to 11 dB
View Details
RF Switches - 2312-TGS2353-2-SMTR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 22-PowerFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 18000 MHz
View Details
Waveguide Switches - NWSD-51 - kTB Solutions
Specs
Frequency Range 15000 to 22000 MHz
Type Double Pole Double Throw; DPDT
View Details