IC RF SWITCH SPDT 6GHZ 16TQFN
IC RF SWITCH SPDT 6GHZ 16TQFN
IC RF SWITCH SPDT 6GHZ 16TQFN
RF Switch IC 5G NR, Cellular, LTE, PCS, WCDMA, WIMAX SPDT 50Ohm 16-TQFN (3x3)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 4770-BSW6420TR-ND | BSW6420 |
| Product Name | RF Switches | RF Switches |
| Package Type | Surface Mount; 16-TQFN Exposed Pad | Surface Mount |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Frequency Range | 50 to 6000 MHz | 50 to 6000 MHz |
| Insertion Loss | 0.7700 dB | 0.7700 dB |