BeRex, Inc. RF Amplifiers BNT02

Description
IC AMP 5G 40MHZ-6GHZ SOT89-3
Request a Quote Datasheet
Description
IC AMP 5G 40MHZ-6GHZ SOT89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BNT02TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BNT02TR-ND
RF Amplifiers 4770-BNT02TR-ND
IC AMP 5G 40MHZ-6GHZ SOT89-3

IC AMP 5G 40MHZ-6GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BNT02DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BNT02DKR-ND
RF Amplifiers 4770-BNT02DKR-ND
IC AMP 5G 40MHZ-6GHZ SOT89-3

IC AMP 5G 40MHZ-6GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BNT02CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BNT02CT-ND
RF Amplifiers 4770-BNT02CT-ND
IC AMP 5G 40MHZ-6GHZ SOT89-3

IC AMP 5G 40MHZ-6GHZ SOT89-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BNT02TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX
Frequency Range 40 to 6000 MHz
Minimum Gain 17.5 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
2.3 to 2.7 GHz WiMAX Power Amplifier Module - AWT6264R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details